410-225-RET Digilent Parts by Digilent

PmodOLED2: Large 4-bit OLED Display (RETIRED)

Status: Retired
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The PmodOLED2 features a parallel controlled, 4-bit gray scale OLED display, perfect for embedded applications requiring complex visual output. The PmodOLED2 uses a standard 12-pin connector to display output on a 256x64 pixel organic LED (OLED) panel. The graphic display panel uses the Solomon Systech SSD1322 display controller. A parallel interface is used to configure the display, as well as to send the bitmap data to the device. The PmodOLED2 displays the last image drawn on the screen until it is powered down or a new image is drawn to the display. Refreshing and updating is handled internally.

Support Materials

Datasheet (PDF) Schematics (PDF)

For all other material:

Resource Center

Stats:

Processor/IC: Solomon Systech® SSD1322 display controller

Features:

  • 256 by 64 pixel, 4-bit gray scale OLED display
  • 5 3/8" x 1 3/8" display area
  • Internal display buffer
  • Parallel interface
  • Up to 10Mhz clock speeds
  • Ships with a two 2x6-pin headers and two 6" 2x6-pin cables

 

 

No distributors results available


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 410-225-RET?

Additional datasheets, footprints and schematics for 410-225-RET are listed on our Part Details page. You can also find images and similar parts to 410-225-RET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 410-225-RET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-225-RET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 410-225-RET fall under?

The 410-225-RET is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 410-225-RET when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 410-225-RET you can contact the distributor directly for product support, shipping queries etc.

Is the 410-225-RET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 410-225-RET have stock available?

There is no stock from authorised distributors for 410-225-RET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 410-225-RET often in real-time on the comparison pages.

What if I can't find stock of 410-225-RET?

You can fill out our help required form which you can use to request a quote for 410-225-RET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay