Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
Core Architecture | FPGA |
Core Sub-Architecture | Spartan |
Silicon Core Number | XC6SLX45CSG324C |
Silicon Family Name | Spartan-6 |
Kit Contents | Dev Board |
RoHS Compliant | Yes |
Spartan-6, Atlys, Fpga, Dev Board | Newark Electronics |
Where can I find additional details, specifications and documents for a 410-178?
Additional datasheets, footprints and schematics for 410-178 are listed on our Part Details page. You can also find images and similar parts to 410-178 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-178 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-178 fall under?
The 410-178 is listed under Development Boards, Evaluation Tools > Embedded Development Kits & Accessories > Embedded Development Kits - Primary Platform.
Can I view similar or alternative parts?
You can view similar parts to 410-178 when available in the Embedded Development Kits - Primary Platform range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-178 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-178 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 410-178 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 410-178.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-178 often in real-time on the comparison pages.
What if I can't find stock of 410-178?
You can fill out our help required form which you can use to request a quote for 410-178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.