Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | SMD |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 110mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | SMD |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 110mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
GRIPPING TWEEZERS 120MM | RS |
Tweezer, Straight/Medium, 110Mm | Newark Electronics |
TWEEZER, SMD, SS, 110MM | element14 |
Weller Erem Tweezers Precision Stainless Steel SMD / Round 110mm | Distrelec |
EREM Pinzette 0221031100 | Boersig |
Where can I find additional details, specifications and documents for a 40SA?
Additional datasheets, footprints and schematics for 40SA are listed on our Part Details page. You can also find images and similar parts to 40SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40SA fall under?
The 40SA is listed under EREM Parts.
Can I view similar or alternative parts?
You can view similar parts to 40SA when available in the EREM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40SA you can contact the distributor directly for product support, shipping queries etc.
Is the 40SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40SA have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 40SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40SA often in real-time on the comparison pages.
What if I can't find stock of 40SA?
You can fill out our help required form which you can use to request a quote for 40SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.