Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 120V |
---|---|
Lamp Base Type | Intermediate Screw |
Bulb Size | S-11 |
Average Bulb Life | 500h |
Lead Style | Intermediate Screw |
Length | 58.7mm |
RoHS Compliant | NA |
Lamp, Incandescent, Intermediate Screw, 120V, 40W | Newark Electronics |
Where can I find additional details, specifications and documents for a 40S11N 120V?
Additional datasheets, footprints and schematics for 40S11N 120V are listed on our Part Details page. You can also find images and similar parts to 40S11N 120V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40S11N 120V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40S11N 120V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40S11N 120V fall under?
The 40S11N 120V is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 40S11N 120V when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40S11N 120V you can contact the distributor directly for product support, shipping queries etc.
Is the 40S11N 120V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40S11N 120V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 40S11N 120V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40S11N 120V often in real-time on the comparison pages.
What if I can't find stock of 40S11N 120V?
You can fill out our help required form which you can use to request a quote for 40S11N 120V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.