Status: | Unknown |
---|---|
Series: | 40N2 Series |
RoHS: | Unknown |
Raceway / Duct Material | PVC (Polyvinylchloride) |
---|---|
Raceway / Duct Color | White |
External Length | 133mm |
External Width | 56mm |
External Height | 51mm |
Product Range | 40N2 Series |
Body Material | PVC |
Colour | White |
RoHS Compliant | No |
Twin Cover Device Bracket | Newark Electronics |
Where can I find additional details, specifications and documents for a 40N2F31WH?
Additional datasheets, footprints and schematics for 40N2F31WH are listed on our Part Details page. You can also find images and similar parts to 40N2F31WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40N2F31WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40N2F31WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40N2F31WH fall under?
The 40N2F31WH is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct Fittings.
Can I view similar or alternative parts?
You can view similar parts to 40N2F31WH when available in the Raceway & Duct Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40N2F31WH you can contact the distributor directly for product support, shipping queries etc.
Is the 40N2F31WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40N2F31WH have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 40N2F31WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40N2F31WH often in real-time on the comparison pages.
What if I can't find stock of 40N2F31WH?
You can fill out our help required form which you can use to request a quote for 40N2F31WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.