Status: | Unknown |
---|---|
Series: | 40HF Series |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 1.3V |
Diode Module Configuration | Single |
Product Range | 40HF Series |
Diode Case Style | DO-5 |
Diode Configuration | Single |
RoHS Compliant | Yes |
40HF Series 600 V 40 A Stud Mount Standard Recovery Diode - DO-203AB (DO-5) | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 1.3V |
Diode Case Style | DO-5 |
Diode Configuration | Single |
RoHS Compliant | Yes |
DO5 40 Amp Silicon Rectfier KK | Solid State Manufacturing 40HF60 | RS Americas |
Standard Diode, 40A, 600V, Do-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 40HF60.?
Additional datasheets, footprints and schematics for 40HF60. are listed on our Part Details page. You can also find images and similar parts to 40HF60. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40HF60. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40HF60. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40HF60. fall under?
The 40HF60. is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 40HF60. when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40HF60. you can contact the distributor directly for product support, shipping queries etc.
Is the 40HF60. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 40HF60. have stock available?
Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 40HF60..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40HF60. often in real-time on the comparison pages.
What if I can't find stock of 40HF60.?
You can fill out our help required form which you can use to request a quote for 40HF60. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.