Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 1.3V |
Diode Module Configuration | - |
Product Range | - |
Diode Case Style | DO-5 |
Diode Configuration | Single |
Standard Diode, 40A, 1Kv, Do-5 | Newark Electronics |
STANDARD DIODE, 40A, 1KV, DO-5 | element14 |
DO5 40 Amp Silicon Rectfier KK | Solid State Manufacturing 40HF100 | RS Americas |
Status: | Unknown |
---|---|
Series: | 40HF Series |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 1.3V |
Diode Module Configuration | Single |
Product Range | 40HF Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 40HF100?
Additional datasheets, footprints and schematics for 40HF100 are listed on our Part Details page. You can also find images and similar parts to 40HF100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40HF100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40HF100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40HF100 fall under?
The 40HF100 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 40HF100 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40HF100 you can contact the distributor directly for product support, shipping queries etc.
Is the 40HF100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40HF100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 40HF100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40HF100 often in real-time on the comparison pages.
What if I can't find stock of 40HF100?
You can fill out our help required form which you can use to request a quote for 40HF100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.