Status: | Unknown |
---|---|
Series: | 40EPF Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 95ns |
Forward Surge Current Ifsm Max | 475A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AC |
No. of Pins | 3 Pin, 3Pins |
Product Range | 40EPF Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Soft Recovery |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Where can I find additional details, specifications and documents for a 40EPF12PBF?
Additional datasheets, footprints and schematics for 40EPF12PBF are listed on our Part Details page. You can also find images and similar parts to 40EPF12PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40EPF12PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40EPF12PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40EPF12PBF fall under?
The 40EPF12PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 40EPF12PBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40EPF12PBF you can contact the distributor directly for product support, shipping queries etc.
Is the 40EPF12PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40EPF12PBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 40EPF12PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40EPF12PBF often in real-time on the comparison pages.
What if I can't find stock of 40EPF12PBF?
You can fill out our help required form which you can use to request a quote for 40EPF12PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.