Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D-Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Product Range | - |
Where can I find additional details, specifications and documents for a 40-9856M?
Additional datasheets, footprints and schematics for 40-9856M are listed on our Part Details page. You can also find images and similar parts to 40-9856M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40-9856M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40-9856M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40-9856M fall under?
The 40-9856M is listed under AIM Cambridge Parts.
Can I view similar or alternative parts?
You can view similar parts to 40-9856M when available in the AIM Cambridge Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40-9856M you can contact the distributor directly for product support, shipping queries etc.
Is the 40-9856M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40-9856M have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 40-9856M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40-9856M often in real-time on the comparison pages.
What if I can't find stock of 40-9856M?
You can fill out our help required form which you can use to request a quote for 40-9856M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.