Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .43g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .045in, 1.14mm |
Stud Diameter | 3.68mm, .145in |
Overall Length | .44in, 11.18mm |
Tongue Thickness | .51mm, .02in |
Wire Size | 1021 – 2582CMA, .5 – 1.4mm², 20 – 16AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Strip/Reel |
Stud Size | #6, M3.5 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Rt .145 Dia Terminal 20-16 Awg Tpbr |Amp Te Connectivity 40976 | Newark Electronics |
Ring Tongue Terminal 16-20AWG 5.53mm Tin Strip on Reel EU | Future Electronics |
Ring Tongue Terminal 16-20AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 40976?
Additional datasheets, footprints and schematics for 40976 are listed on our Part Details page. You can also find images and similar parts to 40976 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40976 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40976 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40976 fall under?
The 40976 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40976 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40976 you can contact the distributor directly for product support, shipping queries etc.
Is the 40976 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40976 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 40976.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40976 often in real-time on the comparison pages.
What if I can't find stock of 40976?
You can fill out our help required form which you can use to request a quote for 40976 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.