Status: | Unknown |
---|---|
Series: | D Sub 97 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
No stock
|
Buy Now | |
RS Americas
from US$0.63
|
3,245
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
2,012
in stock
|
Buy Now | |
element14
from US$0.60
|
2,012
in stock
|
Buy Now | |
Farnell
from US$0.67
|
2,012
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
506
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
101
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | D Sub 97 Series |
Connector Body Material | Steel Body |
Contact Material | - |
9 PIN D SUB-MINI SOCK | Heilind Electronics |
Where can I find additional details, specifications and documents for a 40-9709S?
Additional datasheets, footprints and schematics for 40-9709S are listed on our Part Details page. You can also find images and similar parts to 40-9709S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40-9709S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40-9709S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40-9709S fall under?
The 40-9709S is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 40-9709S when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40-9709S you can contact the distributor directly for product support, shipping queries etc.
Is the 40-9709S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40-9709S have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 40-9709S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40-9709S often in real-time on the comparison pages.
What if I can't find stock of 40-9709S?
You can fill out our help required form which you can use to request a quote for 40-9709S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.