Status: | Unknown |
---|---|
Series: | HM Series |
RoHS: | Compliant |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
1,541
in stock
|
Buy Now | |
element14
from US$2.27
|
1,541
in stock
|
Buy Now | |
Farnell
from US$2.98
|
1,541
in stock
|
Buy Now | |
RS Americas
from US$2.14
|
1,254
in stock
|
Buy Now | |
Avnet America
-
|
475
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HM Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Metal Body |
Accessory Type | Shielded Metal Hood |
Enclosure Material | Metal |
For Use With | 9 Pin D Sub Connectors |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 40-9709HM?
Additional datasheets, footprints and schematics for 40-9709HM are listed on our Part Details page. You can also find images and similar parts to 40-9709HM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40-9709HM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40-9709HM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40-9709HM fall under?
The 40-9709HM is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to 40-9709HM when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40-9709HM you can contact the distributor directly for product support, shipping queries etc.
Is the 40-9709HM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 40-9709HM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 40-9709HM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40-9709HM often in real-time on the comparison pages.
What if I can't find stock of 40-9709HM?
You can fill out our help required form which you can use to request a quote for 40-9709HM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.