Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
75,168
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
50,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
50,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Weight per Piece | .248g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Overall Length | .46in, 11.68mm |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | .08in, 2.03mm |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 25000 |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING 18-14 AWG .0198 X .343 BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 40951 | Internal Number: 40951 | TE Connectivity | TE Store |
Anti-Static Control Products Rubber |Amp Te Connectivity 40951 | Newark Electronics |
Terminals RING 14-18 AWG #8 50000 | Rapid Electronics |
TE Connectivity RING 18-14 AWG .0198 X .343 BR Anti-Stat | Distrelec |
Ring Tongue Terminal 14-18AWG Strip | Avnet America |
RING 18-14 8 .020BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40951?
Additional datasheets, footprints and schematics for 40951 are listed on our Part Details page. You can also find images and similar parts to 40951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40951 fall under?
The 40951 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40951 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40951 you can contact the distributor directly for product support, shipping queries etc.
Is the 40951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40951 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 40951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40951 often in real-time on the comparison pages.
What if I can't find stock of 40951?
You can fill out our help required form which you can use to request a quote for 40951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.