Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mat Type | Floor |
---|---|
Mat Colour | Black |
Mat Material | Rubber |
Length | 48" |
External Width | 0.9m |
Thickness | 12.7mm |
Mat Features | Conductive |
RoHS Compliant | Yes |
Static Protection Mat, 48In | Newark Electronics |
MAT, STATFREE I, CONDUCTIVE, BLACK, 0.50INX36INX48IN | Desco 40931 | RS Americas |
Mat Type:Conductive Interlocking Floor Mat | element14 |
CONDUCTIVE MAT, 910MM X 1.2M | Farnell |
Where can I find additional details, specifications and documents for a 40931?
Additional datasheets, footprints and schematics for 40931 are listed on our Part Details page. You can also find images and similar parts to 40931 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40931 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40931 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40931 fall under?
The 40931 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Mats.
Can I view similar or alternative parts?
You can view similar parts to 40931 when available in the Anti Static Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40931 you can contact the distributor directly for product support, shipping queries etc.
Is the 40931 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 40931 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 40931.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40931 often in real-time on the comparison pages.
What if I can't find stock of 40931?
You can fill out our help required form which you can use to request a quote for 40931 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.