Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | .043g |
Splice Material | Brass |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 1400 – 3600CMA |
Overall Length | 1.57mm, .062in |
Material Thickness | .016in, .41mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Wire/Cable Type | Solid, Stranded |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Barrel Type | Open Barrel |
Product Type | Splice |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Splice 1400-3600 016Tpbr |Amp Te Connectivity 40862 | Newark Electronics |
Splice Terminal 14-18.5AWG 3.3mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 40862?
Additional datasheets, footprints and schematics for 40862 are listed on our Part Details page. You can also find images and similar parts to 40862 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40862 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40862 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40862 fall under?
The 40862 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 40862 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40862 you can contact the distributor directly for product support, shipping queries etc.
Is the 40862 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40862 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 40862.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40862 often in real-time on the comparison pages.
What if I can't find stock of 40862?
You can fill out our help required form which you can use to request a quote for 40862 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.