Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1200841-1,
8252611641, 202K111-25/225-0 |
Prices starting from US$9.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.72
|
688
in stock
|
Buy Now | |
TTI Europe
from US$9.52
|
2,901
in stock
|
Buy Now | |
Rapid Electronics
from US$14.94
|
1,504
in stock
|
Buy Now | |
TE Store
from US$15.65
|
918
in stock
|
Buy Now | |
Chip One Stop
from US$9.55
|
816
in stock
|
Buy Now | |
Farnell
from US$29.31
|
654
in stock
|
Buy Now | |
Avnet America
from US$9.90
|
-
|
Buy Now | |
Sager
from US$9.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Material Systems Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | 17mm, .67in |
Government Qualified | No |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots&End Caps 202K111-25/225-0 | Rapid Electronics |
202K111-25/225-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 408452-000 | Internal Number: 408452-000 | Alias Number: 2-1200841-1 | TE Connectivity | TE Store |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K111-25/225-0 | Sager |
Where can I find additional details, specifications and documents for a 408452-000?
Additional datasheets, footprints and schematics for 408452-000 are listed on our Part Details page. You can also find images and similar parts to 408452-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 408452-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 408452-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 408452-000 fall under?
The 408452-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 408452-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 408452-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 408452-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 408452-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, TE Store, Chip One Stop and Distrelec have stock available or on a lead time for 408452-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 408452-000 often in real-time on the comparison pages.
What if I can't find stock of 408452-000?
You can fill out our help required form which you can use to request a quote for 408452-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.