Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
37,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
12,500
in stock
|
Buy Now | |
TE Store
from US$0.08
|
9,589
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Weight per Piece | .136g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Overall Length | 8.64mm, .34in |
Stud Diameter | 3.08mm, .119in |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .02in, .51mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 25000 |
Support Style | Non - Insulation Support |
Barrel Type | Open Barrel |
Stud Size | #4, M2.5 |
Insulated | No |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 20-16 4 .020BR | Heilind Electronics |
RING TERMINAL 20-16 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 40777 | Internal Number: 40777 | TE Connectivity | TE Store |
Ring 20-16 Rohs Compliant: Yes |Amp Te Connectivity 40777 | Newark Electronics |
Ring Tongue Terminal 16-20AWG 8.64mm 4.44mm Strip | Avnet America |
RING TERMINAL 20-16 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 40777?
Additional datasheets, footprints and schematics for 40777 are listed on our Part Details page. You can also find images and similar parts to 40777 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40777 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40777 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40777 fall under?
The 40777 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40777 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40777 you can contact the distributor directly for product support, shipping queries etc.
Is the 40777 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40777 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 40777.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40777 often in real-time on the comparison pages.
What if I can't find stock of 40777?
You can fill out our help required form which you can use to request a quote for 40777 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.