Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 40725-0 |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
403,334
in stock
|
Buy Now | |
TE Store
from US$0.10
|
112,819
in stock
|
Buy Now | |
Sager
from US$0.0490
|
99,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
67,222
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.033g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Barrel Inside Diameter | 1.52mm, .115in, .06in, 2.92mm |
Wire Insulation Diameter (Min) | .1in |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Tongue Thickness | .76mm, .03in |
Wire Size | 1624 – 4106CMA, .8 – 2mm², 18 – 14AWG |
Wire Insulation Diameter (Max) | .14in, 3.556mm |
Overall Length | 19.81mm, .78in |
Stud Diameter | 4.82mm, .19in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING IS 18-14 10 .030TPBR | Heilind Electronics |
RING 190(4.82MM)TERMINAL 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 40725 | Internal Number: 40725 | Alias Number: 40725-0 | TE Connectivity | TE Store |
Terminals RING 18-14 10 .030 Reel of 11000 | Sager |
Terminal, Ring, #10, Uninsul, Full Reel | Newark Electronics |
18-14 AWG Straight Non-Insulated Open Barrel Ring Tongue | Future Electronics |
Ring Tongue Terminal 14-18AWG 19.91mm 8.68mm Tin Strip | Avnet America |
OPEN BRL RNG&SPD STRP, RING IS 18-14 10 .030TPBR | TE Connectivity 40725 | RS Americas |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
RING IS 18-1410 .030TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 40725?
Additional datasheets, footprints and schematics for 40725 are listed on our Part Details page. You can also find images and similar parts to 40725 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40725 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40725 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40725 fall under?
The 40725 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40725 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40725 you can contact the distributor directly for product support, shipping queries etc.
Is the 40725 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40725 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Sager, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 40725.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40725 often in real-time on the comparison pages.
What if I can't find stock of 40725?
You can fill out our help required form which you can use to request a quote for 40725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.