Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
15,250
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
143,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
115,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
77,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
77,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
77,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
71,688
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
66,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
44,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
23,100
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
22,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
11,000
in stock
|
Buy Now | |
element14
from US$0.07
|
11,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .872g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Barrel Inside Diameter | .115in, 1.52mm, .06in, 2.92mm |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2.08mm² |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Wire Insulation Diameter (Min) | .1in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Overall Length | 19.81mm, .78in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 11000 |
Packaging Method | Strip/Reel |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING TONGUE STRAIGHT M4 TIN | TTI Europe |
RING IS 18-14 8 .030TPBR | Heilind Electronics |
TE Connectivity - AMP RING 164(4.17 MM) TERMINAL18-14 AWG TPBR | Distrelec |
RING 164(4.17 MM) TERMINAL18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2.08 mm² Wire Size: 1624 – 4106 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2.08 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 40724 | Internal Number: 40724 | TE Connectivity | TE Store |
18-13 AWG Open Barrel Straight Receptacle Style Ring Tongue Terminal | Future Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 14-18AWG 19.91mm 8.68mm Tin Strip | Avnet America |
RING TERMINAL UNINSULATED 18-14AWG M4 | RS |
Terminal, Ring Tongue, #8, 13Awg | Newark Electronics |
TERMINAL, RING TONGUE, #8, 13AWG | element14 |
RING IS 18-148 .030TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40724?
Additional datasheets, footprints and schematics for 40724 are listed on our Part Details page. You can also find images and similar parts to 40724 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40724 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40724 fall under?
The 40724 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40724 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40724 you can contact the distributor directly for product support, shipping queries etc.
Is the 40724 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40724 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 40724.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40724 often in real-time on the comparison pages.
What if I can't find stock of 40724?
You can fill out our help required form which you can use to request a quote for 40724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.