Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Type | Button |
Material Thickness | .02in, .51mm |
Wire Size | .5 – 1.4mm² |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Tab bent down in applicator. |
Packaging Quantity | 25000 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Butt Cont 20-16 .020Br Rohs Compliant: Yes |Amp Te Connectivity 40662 | Newark Electronics |
Button Terminal 16-20AWG Strip | Avnet America |
BUTT CONT 20-16 .020BR | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 110mm |
---|---|
For Use With | Wiha 4 mm Micro-Bits Drives |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 40662?
Additional datasheets, footprints and schematics for 40662 are listed on our Part Details page. You can also find images and similar parts to 40662 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40662 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40662 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40662 fall under?
The 40662 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 40662 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40662 you can contact the distributor directly for product support, shipping queries etc.
Is the 40662 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40662 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 40662.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40662 often in real-time on the comparison pages.
What if I can't find stock of 40662?
You can fill out our help required form which you can use to request a quote for 40662 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.