Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.08
|
3,221
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.74
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$310.37
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .833g |
---|---|
Inspection Slot | No |
Plating Material | Unplated |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Barrel Inside Diameter | .115in, 1.52mm, .06in, 2.92mm |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Wire Insulation Diameter (Min) | .1in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Overall Length | 19.81mm, .78in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Sealable | No |
Insulated | No |
Barrel Type | Open Barrel |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | #10 |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 190(4.82 MM) TERMINAL 18-14 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 40661 | Internal Number: 40661 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-18AWG 19.91mm 8.68mm Strip | Avnet America |
RING 190(4.82 MM) TERMINAL 18-14 AWG BR | TE Connectivity 40661 | RS Americas |
RING 190(4.82 MM) TERMINAL 18-14 AWG BR | Farnell |
RING IS 18-14 10 .030BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40661?
Additional datasheets, footprints and schematics for 40661 are listed on our Part Details page. You can also find images and similar parts to 40661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40661 fall under?
The 40661 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40661 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40661 you can contact the distributor directly for product support, shipping queries etc.
Is the 40661 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40661 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 40661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40661 often in real-time on the comparison pages.
What if I can't find stock of 40661?
You can fill out our help required form which you can use to request a quote for 40661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.