Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3.5Mm Ball End Screwdriver - 3.5" Tagged & Barcoded |Bondhus 40658 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Legend | Danger Electrical Equipment Authorized Personnel Only |
---|---|
External Height | 254mm |
External Width | 355.6mm |
Body Material | Aluminum |
Colour | Red/Black |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 40658?
Additional datasheets, footprints and schematics for 40658 are listed on our Part Details page. You can also find images and similar parts to 40658 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40658 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40658 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40658 you can contact the distributor directly for product support, shipping queries etc.
Is the 40658 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40658 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 40658.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40658 often in real-time on the comparison pages.
What if I can't find stock of 40658?
You can fill out our help required form which you can use to request a quote for 40658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.