Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Esp8285 Smt Module - Esp8266 With 1Mb Flash - Esp-M2 |Adafruit 4065 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 4060 Series |
RoHS: | Compliant |
Signal Generator Type | Arbitrary, Function |
---|---|
No. of Channels | 2 Channel |
Product Range | 4060 Series |
Bandwidth | 160MHz |
Signal Generator Modulation | AM, ASK, FM, FSK, PM, PWM |
Plug Type | US |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 4065?
Additional datasheets, footprints and schematics for 4065 are listed on our Part Details page. You can also find images and similar parts to 4065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4065 fall under?
The 4065 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 4065 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4065 you can contact the distributor directly for product support, shipping queries etc.
Is the 4065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4065 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 4065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4065 often in real-time on the comparison pages.
What if I can't find stock of 4065?
You can fill out our help required form which you can use to request a quote for 4065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.