Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 2.538g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | 1.02mm, .04in |
Barrel Inside Diameter | .13in, 2.54mm, 3.3mm, .1in |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Max) | .18in, 4.572mm |
Wire Size | 4106 – 6529CMA, 14 – 12AWG, 2 – 3mm² |
Wire Insulation Diameter | .13 – .18in, 3.3 – 4.57mm |
Overall Length | 24.13mm, .95in |
Wire Insulation Diameter (Min) | .13in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | D Shaped |
Stud Size | #6, M3.5 |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Is 14-12 6 040Tpbr Rohs Compliant: Yes |Amp Te Connectivity 40604-1 | Newark Electronics |
Ring Tongue Terminal 12-14AWG 24.13mm 10.8mm Tin Strip on Reel | Avnet America |
RING TERMINAL TERMINAL 14-12 AWG TPBR | Farnell |
Where can I find additional details, specifications and documents for a 40604-1?
Additional datasheets, footprints and schematics for 40604-1 are listed on our Part Details page. You can also find images and similar parts to 40604-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40604-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40604-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40604-1 fall under?
The 40604-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40604-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40604-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 40604-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40604-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 40604-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40604-1 often in real-time on the comparison pages.
What if I can't find stock of 40604-1?
You can fill out our help required form which you can use to request a quote for 40604-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.