Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.10
|
No stock
|
Buy Now | |
RS Americas
from US$19.42
|
177
in stock
|
Buy Now | |
Rapid Electronics
from US$6.31
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$24.42
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
element14
from US$85.03
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Rows | 2 Row |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Pitch Spacing | 17.46mm |
Rated Current | 30A |
Rated Voltage | 600V |
RoHS Compliant | Yes |
Terminal Block, Closed Back, 30-60 Amps, 600 V, Black, Torque- 20lbs, 4XX Series | Marathon Special Products 406 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 13.5" |
External Height - Metric | 342.9mm |
External Width - Imperial | 10" |
External Width - Metric | 254mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 4.902mm |
Inner Diameter | 3.759mm |
Overall Length | 7.925mm |
Body Diameter | 0.193" |
Bore Size | 3.8mm |
Fastener Material | Aluminium |
Material | Aluminium |
RoHS Compliant | Yes |
Economy Aluminum .312 inch Long for # 6 Screw Spacer | Future Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers AL SPCR #6X5/16 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 2.5" |
---|---|
Scissor Type | Sharp Tip |
RoHS Compliant | NA |
Sharp Point Scissor, 2.5", 6.75" | Newark Electronics |
Where can I find additional details, specifications and documents for a 406?
Additional datasheets, footprints and schematics for 406 are listed on our Part Details page. You can also find images and similar parts to 406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 406 fall under?
The 406 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 406 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 406 you can contact the distributor directly for product support, shipping queries etc.
Is the 406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 406 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 406 often in real-time on the comparison pages.
What if I can't find stock of 406?
You can fill out our help required form which you can use to request a quote for 406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.