Status: | Unknown |
---|---|
Series: | 400F Series |
RoHS: | Unknown |
Prices starting from US$10.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.88
|
No stock
|
Buy Now | |
element14
from US$17.48
|
361
in stock
|
Buy Now | |
Farnell
from US$21.50
|
361
in stock
|
Buy Now | |
Newark Electronics
from US$15.15
|
54
in stock
|
Buy Now | |
Avnet America
from US$10.62
|
-
|
Buy Now | |
RS Americas
from US$14.58
|
-
|
Buy Now | |
Distrelec
from US$21.14
|
-
|
Buy Now | |
Sager
from US$10.64
|
-
|
Buy Now |
Supply Voltage | 5V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 10mm |
Noise Rating | 26dBA |
Flow Rate - Imperial | 5.3cu.ft/min |
Flow Rate - Metric | 9m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 400F Series |
Power Rating | 900mW |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 40mm |
External Width | 40mm |
Frame Dimensions | 40mm x 40mm x 10mm |
Power Consumption | 0.9W |
FAN, 40X40X10MM, 5V DC | element14 |
Axial Fan, 40Mm, 5Vdc | Newark Electronics |
Sleeve bearing slimline fan,40mm 5V | RS |
DC Fan Sintec Bearing 5V 0.9W 6000RPM 5.3CFM 26dB Flange Mount | Avnet America |
DC Fan, 5V, 40x40x10mm, 5.3CFM, 29dBA, 0.9W, 6000ROM, Wire Leads | ebm-papst 405FH | RS Americas |
ebmpapst Axial Fan DC 40x40x10mm 5V 9m³/h IP20 | Distrelec |
DC Fans DC Tubeaxial Fan, 40x40x10mm, 5VDC, 5.3CFM, 0.9W, 26dBA, 6000RPM, Sintec Bearing | Sager |
Where can I find additional details, specifications and documents for a 405FH?
Additional datasheets, footprints and schematics for 405FH are listed on our Part Details page. You can also find images and similar parts to 405FH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 405FH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 405FH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 405FH fall under?
The 405FH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 405FH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 405FH you can contact the distributor directly for product support, shipping queries etc.
Is the 405FH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 405FH have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for 405FH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 405FH often in real-time on the comparison pages.
What if I can't find stock of 405FH?
You can fill out our help required form which you can use to request a quote for 405FH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.