Status: | Unknown |
---|---|
Series: | 400F Series |
RoHS: | Unknown |
Prices starting from US$10.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.28
|
1,533
in stock
|
Buy Now | |
element14
from US$15.68
|
198
in stock
|
Buy Now | |
Farnell
from US$19.28
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$15.15
|
87
in stock
|
Buy Now | |
Distrelec
from US$15.67
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.38
|
17
in stock
|
Buy Now | |
RS Americas
from US$14.58
|
9
in stock
|
Buy Now | |
Avnet America
from US$10.62
|
-
|
Buy Now | |
Sager
from US$10.64
|
-
|
Buy Now |
Supply Voltage | 5V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 10mm |
Noise Rating | 22.1dBA |
Flow Rate - Imperial | 4.7cu.ft/min |
Flow Rate - Metric | 8m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 400F Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 40mm |
External Width | 40mm |
Frame Dimensions | 40mm x 40mm x 10mm |
Input Voltage Max | 5.5V |
Input Voltage Min | 4.5V |
Lead Length | 310mm |
Power Consumption | 0.7W |
Supply Voltage DC Max | 5.5V |
Supply Voltage DC Min | 4.5V |
Miniature & slimline fan,8cu.m/h 5Vdc | RS |
FAN, 40MM, 5VDC | element14 |
Tube Axial Dc Fan | Newark Electronics |
ebmpapst Axial Fan DC 40x40x10mm 5V 8m³/h IP20 | Distrelec |
Fan: DC | Transfer Multisort Elektronik |
DC Fan, 5V, 40x40x10mm, 4.71CFM, 22.1dBA, 0.7W, 5400ROM, Wire Leads | ebm-papst 405F | RS Americas |
DC Fan Sintec-Sleeve Bearing 5V 0.7W 5400RPM 4.7CFM 22.1dB Flange Mount | Avnet America |
DC Fans Tubeaxial Fan, 40x40x10mm, 5VDC, 4.7CFM, 0.7W, 22.1dBA, 5400RPM, Sintec Bearing | Sager |
Where can I find additional details, specifications and documents for a 405F?
Additional datasheets, footprints and schematics for 405F are listed on our Part Details page. You can also find images and similar parts to 405F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 405F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 405F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 405F fall under?
The 405F is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 405F when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 405F you can contact the distributor directly for product support, shipping queries etc.
Is the 405F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 405F have stock available?
Authorised distributors including RS, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for 405F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 405F often in real-time on the comparison pages.
What if I can't find stock of 405F?
You can fill out our help required form which you can use to request a quote for 405F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.