Status: | Unknown |
---|---|
Series: | Round Nylon Series |
RoHS: | Unknown |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Round Female |
Body Length | 19.05mm |
Product Range | Round Nylon Series |
Body Diameter | 0.25" |
Spacer, Round, Nylon, 0.25In X 19.05Mm | Newark Electronics |
Standoff | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4059?
Additional datasheets, footprints and schematics for 4059 are listed on our Part Details page. You can also find images and similar parts to 4059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4059 fall under?
The 4059 is listed under Abbatron Parts.
Can I view similar or alternative parts?
You can view similar parts to 4059 when available in the Abbatron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4059 you can contact the distributor directly for product support, shipping queries etc.
Is the 4059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4059 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 4059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4059 often in real-time on the comparison pages.
What if I can't find stock of 4059?
You can fill out our help required form which you can use to request a quote for 4059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.