Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$428.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$428.92
|
No stock
|
Buy Now |
Light Source | LED |
---|---|
Power Rating | 250W |
CCT | 4000K |
Total Light Output | 30000lm |
Equivalent Wattage | - |
IP / NEMA Rating | IP65 |
Length | - |
Depth | 160mm |
Width | - |
Energy Rating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4058075814776?
Additional datasheets, footprints and schematics for 4058075814776 are listed on our Part Details page. You can also find images and similar parts to 4058075814776 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4058075814776 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4058075814776 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4058075814776 fall under?
The 4058075814776 is listed under LEDVANCE Parts.
Can I view similar or alternative parts?
You can view similar parts to 4058075814776 when available in the LEDVANCE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4058075814776 you can contact the distributor directly for product support, shipping queries etc.
Is the 4058075814776 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4058075814776 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 4058075814776.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4058075814776 often in real-time on the comparison pages.
What if I can't find stock of 4058075814776?
You can fill out our help required form which you can use to request a quote for 4058075814776 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.