Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
405617-000,
1193061-4 |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.64
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$9.32
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$10.63
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$9.07
|
47
in stock
|
Buy Now | |
Heilind Electronics
from US$6.93
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.93
|
1
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
RS Americas
from US$6.42
|
-
|
Buy Now | |
TTI Europe
from US$6.77
|
-
|
Buy Now | |
Sager
from US$3.87
|
-
|
Buy Now |
Shield Outside Diameter (Max) | .09 in |
---|---|
Lead Color | White/Blue |
Lead Plating Material | Tin |
Cable Shield Material | Tin, Silver |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Overall Length | 29mm, 1.142in |
Dielectric Outside Diameter | .067in, 1.7mm |
Conductor Outside Diameter | .011 – .03in, .3 – .8mm |
Pre-Installed Lead Wire Size | 24AWG, .24mm² |
Jacket Outside Diameter | .065 – .135in, 1.7 – 3.4mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Applies To | Coaxial Cable |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Temperature Indicator Type | No |
Product Type | Coax Terminator |
Termination Method | Solder |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
Solder Sleeves&shield Tubing Hs-Coax Trmntr |Raychem Te Connectivity 405617-000 | Newark Electronics |
Solder Sleeves&Shield Tubing HS-COAX TRMNTR | Rapid Electronics |
405617-000 1193061-4 B-044-24-N | Heilind Electronics |
Cable Accessories Cable Termination | Avnet America |
Solder Sleeves, B-044-24-N | TE Connectivity 405617-000 | RS Americas |
Solder Sleeves & Shield Tubing HS-COAX TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 405617-000?
Additional datasheets, footprints and schematics for 405617-000 are listed on our Part Details page. You can also find images and similar parts to 405617-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 405617-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 405617-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 405617-000 fall under?
The 405617-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 405617-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 405617-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 405617-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 405617-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 405617-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 405617-000 often in real-time on the comparison pages.
What if I can't find stock of 405617-000?
You can fill out our help required form which you can use to request a quote for 405617-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.