Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 4.343mm |
Overall Length | 19.05mm |
Body Diameter | 0.25" |
Bore Size | 4.293mm |
RoHS Compliant | Yes |
Spacer, Round, Nylon, 0.25In X 19.05Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Weather-Resistant Push Button Cover Single Speed | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit NTAG203 13.56MHz RFID/NFC Sticker | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Acrylic Adhesive |
---|---|
Tape Backing Material | Polyurethane Foam |
Tape Colour | Natural |
Total Tape Thickness | 31.5 mil (0.8 mm) |
Roll Length - Imperial | 72yard |
Roll Length - Metric | 65.84m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 4032?
Additional datasheets, footprints and schematics for 4032 are listed on our Part Details page. You can also find images and similar parts to 4032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4032 fall under?
The 4032 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 4032 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4032 you can contact the distributor directly for product support, shipping queries etc.
Is the 4032 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4032 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 4032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4032 often in real-time on the comparison pages.
What if I can't find stock of 4032?
You can fill out our help required form which you can use to request a quote for 4032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.