Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 3.556mm |
Overall Length | 19.05mm |
Product Range | - |
Body Diameter | 0.25" |
Bore Size | 3.658mm |
Spacer, Round, Nylon, 0.25In X 19.05Mm | Newark Electronics |
SPACER, ROUND, NYLON, 0.25IN X 19.05MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Vertical BreadBoard-Friendly 3.5mm Mono Headphone Jack | Adafruit Industries 4031 | RS Americas |
Where can I find additional details, specifications and documents for a 4031?
Additional datasheets, footprints and schematics for 4031 are listed on our Part Details page. You can also find images and similar parts to 4031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4031 fall under?
The 4031 is listed under Abbatron Parts.
Can I view similar or alternative parts?
You can view similar parts to 4031 when available in the Abbatron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4031 you can contact the distributor directly for product support, shipping queries etc.
Is the 4031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4031 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 4031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4031 often in real-time on the comparison pages.
What if I can't find stock of 4031?
You can fill out our help required form which you can use to request a quote for 4031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.