Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M8 |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Sensor Lead |
Cable Assembly Type | Sensor |
Cable Length | 5m |
Colour | Yellow |
For Use With | M8 Connector Type Sensors |
Jacket Colour | Yellow |
Material | PVC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 403001E02M050?
Additional datasheets, footprints and schematics for 403001E02M050 are listed on our Part Details page. You can also find images and similar parts to 403001E02M050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 403001E02M050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 403001E02M050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 403001E02M050 fall under?
The 403001E02M050 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 403001E02M050 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 403001E02M050 you can contact the distributor directly for product support, shipping queries etc.
Is the 403001E02M050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 403001E02M050 have stock available?
There is no stock from authorised distributors for 403001E02M050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 403001E02M050 often in real-time on the comparison pages.
What if I can't find stock of 403001E02M050?
You can fill out our help required form which you can use to request a quote for 403001E02M050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.