Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M8 Sensor Straight 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Sensor Lead |
Cable Assembly Type | Sensor |
Cable Length | 2m |
Colour | Yellow |
For Use With | M8 Connector Type Sensors |
Jacket Colour | Black |
Material | PUR |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Sensor Cable, Nano Change, M8 Sensor Straight 3 Position Receptacle, Free Ends, 2 M, 6.56 Ft Rohs Compliant: Yes |Molex 403000P03M020 | Newark Electronics |
LEAD, M8, 3WAY, 2M, PUR | element14 |
Where can I find additional details, specifications and documents for a 403000P03M020?
Additional datasheets, footprints and schematics for 403000P03M020 are listed on our Part Details page. You can also find images and similar parts to 403000P03M020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 403000P03M020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 403000P03M020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 403000P03M020 fall under?
The 403000P03M020 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 403000P03M020 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 403000P03M020 you can contact the distributor directly for product support, shipping queries etc.
Is the 403000P03M020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 403000P03M020 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 403000P03M020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 403000P03M020 often in real-time on the comparison pages.
What if I can't find stock of 403000P03M020?
You can fill out our help required form which you can use to request a quote for 403000P03M020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.