Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$117.81
|
40
in stock
|
Buy Now | |
Conrad
from US$0.09
|
8,640
in stock
|
Buy Now | |
element14
from US$8.29
|
40
in stock
|
Buy Now | |
Distrelec
from US$2.96
|
24
in stock
|
Buy Now | |
RS Americas
from US$10.70
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$112.58
|
-
|
Buy Now | |
Carlton-Bates
from US$513.75
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 2.921mm |
Overall Length | 19.05mm |
Product Range | - |
Body Diameter | 0.25" |
Bore Size | 3.048mm |
SPACER, ROUND, NYLON, 0.25IN X 19.05MM | element14 |
Spacer, Round, Nylon, 0.25In X 19.05Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Signal Generator Type | Pulse |
---|---|
No. of Channels | 1 Channel |
Bandwidth | 10MHz |
Manufacturer Warranty | 1 Year |
Plug Type | US |
External Depth | 12.2" |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit JST PH 3-Pin Plug to Alligator Clips Cable 195mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 4030?
Additional datasheets, footprints and schematics for 4030 are listed on our Part Details page. You can also find images and similar parts to 4030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4030 fall under?
The 4030 is listed under Abbatron Parts.
Can I view similar or alternative parts?
You can view similar parts to 4030 when available in the Abbatron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4030 you can contact the distributor directly for product support, shipping queries etc.
Is the 4030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4030 have stock available?
Authorised distributors including Conrad, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 4030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4030 often in real-time on the comparison pages.
What if I can't find stock of 4030?
You can fill out our help required form which you can use to request a quote for 4030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.