Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CV3073-000,
402DY00016, 1284150-1 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Conductor Insulation Color | Light Blue |
---|---|
Jacket Color | Light Blue |
Conductor Material | Silver-Plated Copper |
Insulation Material | FEP |
Jacket Material | FEP |
Number of Conductors | 40 |
Number of Strands | 7 |
Length | 30.5m, 100ft |
Wire Size | 28AWG, 278CMA, .08mm² |
Cable Insulation Height | .029in, .74mm |
Strand Size | 36AWG |
Cable Insulation Width | 50.8mm, 2in |
Voltage Rating | 300V |
Capacitance | 32.81pF/m |
Current Rating | 2A |
Impedance | 115Ω |
Propagation Delay | 1.21 ns/ft |
电容 | 32.81pF/m |
Centerline | 1.27mm, .05in |
UL Listing | AWM Style 20424 |
Agency/Standard | UL |
UL File Number | E61522 |
Packaging Method | Reel |
Packaging Quantity | 30.48m, 100ft |
Product Category | Ribbon Cable |
Product Type | Cable |
Shielded | No |
Cable Type | Ribbon Cable |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Cross Talk (Far End) | 2.8% |
Cross Talk (Near End) | 3% |
Operating Temperature Range | -65 – 200°C |
Flat Ribbon Cable 40Conductors 28AWG 30.48m Silver Plated Copper 300VAC | Avnet Abacus |
Where can I find additional details, specifications and documents for a 402DY00016?
Additional datasheets, footprints and schematics for 402DY00016 are listed on our Part Details page. You can also find images and similar parts to 402DY00016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 402DY00016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 402DY00016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 402DY00016 fall under?
The 402DY00016 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 402DY00016 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 402DY00016 you can contact the distributor directly for product support, shipping queries etc.
Is the 402DY00016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 402DY00016 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 402DY00016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 402DY00016 often in real-time on the comparison pages.
What if I can't find stock of 402DY00016?
You can fill out our help required form which you can use to request a quote for 402DY00016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.