Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0352
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.41
|
205
in stock
|
Buy Now | |
Conrad
from US$0.0352
|
111,510
in stock
|
Buy Now | |
Newark Electronics
from US$5.94
|
173
in stock
|
Buy Now | |
element14
from US$4.86
|
108
in stock
|
Buy Now | |
Farnell
from US$4.55
|
98
in stock
|
Buy Now | |
RS Americas
from US$5.09
|
25
in stock
|
Buy Now | |
Distrelec
from US$84.17
|
23
in stock
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 3.556mm |
Overall Length | 15.875mm |
Product Range | - |
Body Diameter | 0.25" |
Bore Size | 3.658mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Braid Material | Copper |
---|---|
Width | 1.5mm |
Length | 5ft |
Product Range | - |
Braid Colour | Yellow |
Braid Size | #2 |
Roll Length | 5ft |
Desoldering Braid, Soder-Wick Lead-Free, 0.060"/1.5mm-yellow, 5L | ITW Chemtronics 40-2-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Braid Material | Copper |
---|---|
Width | 1.5mm |
Length | 5ft |
Braid Colour | Yellow |
Braid Size | #2 |
Roll Length | 5ft |
RoHS Compliant | Yes |
Lead free desoldering wick,1.5mmx1.5m | RS |
Braid, Desoldering, Lead Free Sd, 5Ft | Newark Electronics |
BRAID, DESOLDERING, 1.524M, 1.5MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 4025?
Additional datasheets, footprints and schematics for 4025 are listed on our Part Details page. You can also find images and similar parts to 4025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4025 fall under?
The 4025 is listed under Abbatron Parts.
Can I view similar or alternative parts?
You can view similar parts to 4025 when available in the Abbatron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4025 you can contact the distributor directly for product support, shipping queries etc.
Is the 4025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4025 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4025 often in real-time on the comparison pages.
What if I can't find stock of 4025?
You can fill out our help required form which you can use to request a quote for 4025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.