Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 3.556mm |
Overall Length | 12.7mm |
Body Diameter | 0.25" |
Bore Size | 3.658mm |
RoHS Compliant | Yes |
Spacer | RS Americas |
Spacer, Round, Nylon, 0.25In X 12.7Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit US-100 Ultrasonic Distance Sensor, 5V | Distrelec |
Where can I find additional details, specifications and documents for a 4019?
Additional datasheets, footprints and schematics for 4019 are listed on our Part Details page. You can also find images and similar parts to 4019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4019 fall under?
The 4019 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 4019 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4019 you can contact the distributor directly for product support, shipping queries etc.
Is the 4019 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4019 have stock available?
Authorised distributors including RS Americas, Distrelec, Electro Enterprises, Welectron and Newark Electronics have stock available or on a lead time for 4019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4019 often in real-time on the comparison pages.
What if I can't find stock of 4019?
You can fill out our help required form which you can use to request a quote for 4019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.