Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.94" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.5" |
Total Length - Metric | 38mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 401-52019?
Additional datasheets, footprints and schematics for 401-52019 are listed on our Part Details page. You can also find images and similar parts to 401-52019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 401-52019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 401-52019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 401-52019 fall under?
The 401-52019 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 401-52019 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 401-52019 you can contact the distributor directly for product support, shipping queries etc.
Is the 401-52019 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 401-52019 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 401-52019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 401-52019 often in real-time on the comparison pages.
What if I can't find stock of 401-52019?
You can fill out our help required form which you can use to request a quote for 401-52019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.