Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.14
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
922
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
581
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
307
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.73
|
13
in stock
|
Buy Now | |
Welectron
from US$52.05
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$116.57
|
-
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$354.26
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 4.343mm |
Overall Length | 9.525mm |
Body Diameter | 0.25" |
Bore Size | 4.293mm |
RoHS Compliant | Yes |
Spacer, Round, Nylon, 0.25In X 9.525Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 4014?
Additional datasheets, footprints and schematics for 4014 are listed on our Part Details page. You can also find images and similar parts to 4014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4014 fall under?
The 4014 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 4014 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4014 you can contact the distributor directly for product support, shipping queries etc.
Is the 4014 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4014 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, RS and Transfer Multisort Elektronik have stock available or on a lead time for 4014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4014 often in real-time on the comparison pages.
What if I can't find stock of 4014?
You can fill out our help required form which you can use to request a quote for 4014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.