Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$116.57
|
No stock
|
Buy Now | |
RS Americas
from US$3.43
|
100
in stock
|
Buy Now | |
Welectron
from US$94.38
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$94.12
|
4
in stock
|
Buy Now | |
Jameco Electronics
from US$19.95
|
4
in stock
|
Buy Now | |
Avnet America
from US$1,455.44
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 2.921mm |
Overall Length | 9.525mm |
Body Diameter | 0.25" |
Bore Size | 3.048mm |
RoHS Compliant | Yes |
Spacer, Round, Nylon, 0.25In X 9.525Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4012?
Additional datasheets, footprints and schematics for 4012 are listed on our Part Details page. You can also find images and similar parts to 4012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4012 fall under?
The 4012 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 4012 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4012 you can contact the distributor directly for product support, shipping queries etc.
Is the 4012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4012 have stock available?
Authorised distributors including RS Americas, Welectron, Transfer Multisort Elektronik, Jameco Electronics and Newark Electronics have stock available or on a lead time for 4012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4012 often in real-time on the comparison pages.
What if I can't find stock of 4012?
You can fill out our help required form which you can use to request a quote for 4012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.