Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,728.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,728.90
|
1
in stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 20VA |
Output Voltage - Output 1 | 7kV |
Height | 4.5" |
RoHS Compliant | Yes |
Power Supply, Linear, 7Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a 4010442?
Additional datasheets, footprints and schematics for 4010442 are listed on our Part Details page. You can also find images and similar parts to 4010442 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4010442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4010442 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4010442 fall under?
The 4010442 is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 4010442 when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4010442 you can contact the distributor directly for product support, shipping queries etc.
Is the 4010442 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4010442 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 4010442.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4010442 often in real-time on the comparison pages.
What if I can't find stock of 4010442?
You can fill out our help required form which you can use to request a quote for 4010442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.