Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | Si4010 |
Application Sub Type | RF Transmitter |
Kit Contents | 4010-KFOB-434-NF Demo Brd 434 MHz w/o IC, |
RoHS Compliant | Yes |
Development Kit, Soc Rf Transmitter | Newark Electronics |
Sub-GHz Development Tools Si4010 Development Kit with Si4355 Receiver (434MHz) | Symmetry Electronics |
Where can I find additional details, specifications and documents for a 4010-KFOBDEV-434?
Additional datasheets, footprints and schematics for 4010-KFOBDEV-434 are listed on our Part Details page. You can also find images and similar parts to 4010-KFOBDEV-434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4010-KFOBDEV-434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4010-KFOBDEV-434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4010-KFOBDEV-434 fall under?
The 4010-KFOBDEV-434 is listed under Development Boards, Evaluation Tools > RF / Wireless Development Kits > RF Development Tools.
Can I view similar or alternative parts?
You can view similar parts to 4010-KFOBDEV-434 when available in the RF Development Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4010-KFOBDEV-434 you can contact the distributor directly for product support, shipping queries etc.
Is the 4010-KFOBDEV-434 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4010-KFOBDEV-434 have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for 4010-KFOBDEV-434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4010-KFOBDEV-434 often in real-time on the comparison pages.
What if I can't find stock of 4010-KFOBDEV-434?
You can fill out our help required form which you can use to request a quote for 4010-KFOBDEV-434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.