Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.39
|
No stock
|
Buy Now |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 3m |
Current Rating | 16A |
Voltage Rating | 250VAC |
Jacket Colour | White |
Product Range | - |
Cable Length - Imperial | 9.8ft |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Power |
Cable Length | 3m |
Conductor Size | 1mm² |
Lead Length | 3m |
Length | 3m |
Power Cord Connector A | IEC 60320 C13 |
Power Cord Connector B | Free End |
Voltage Rating VAC | 250V |
LEAD, SCHUKO/FREE END, 3M | Farnell |
Where can I find additional details, specifications and documents for a 400/WS/3M?
Additional datasheets, footprints and schematics for 400/WS/3M are listed on our Part Details page. You can also find images and similar parts to 400/WS/3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400/WS/3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400/WS/3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400/WS/3M fall under?
The 400/WS/3M is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 400/WS/3M when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400/WS/3M you can contact the distributor directly for product support, shipping queries etc.
Is the 400/WS/3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400/WS/3M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 400/WS/3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400/WS/3M often in real-time on the comparison pages.
What if I can't find stock of 400/WS/3M?
You can fill out our help required form which you can use to request a quote for 400/WS/3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.