400VXH680MEFCSN35X45 Capacitors by Rubycon Corporation

CAP 680µF 400V ALU ELEC SNAP IN

Status: Unknown
Series: VXH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.87

Distributor Stock
Logo for RS
RS
from US$10.13
212
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$3.87
-
Buy Now
Logo for Farnell
Farnell
from US$10.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 400V
Product Range VXH Series
Lifetime @ Temperature 5000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 35mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Height 45mm
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Operating Temperature Range -25°C to +105°C
Ripple Current AC 2190mA

Alternative Descriptions

Capacitor series VXH 680uF 400V 35x45 | RS
VXH 680uF 400V 20% 35x45/10,0 | Rutronik
CAP, 680µF, 400V, ALU ELEC, SNAP IN | Farnell
Aluminum Electrolytic Capacitor, 680 uF, 400 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 400VXH680MEFCSN35X45?

Additional datasheets, footprints and schematics for 400VXH680MEFCSN35X45 are listed on our Part Details page. You can also find images and similar parts to 400VXH680MEFCSN35X45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 400VXH680MEFCSN35X45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400VXH680MEFCSN35X45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 400VXH680MEFCSN35X45 fall under?

The 400VXH680MEFCSN35X45 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 400VXH680MEFCSN35X45 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 400VXH680MEFCSN35X45 you can contact the distributor directly for product support, shipping queries etc.

Is the 400VXH680MEFCSN35X45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 400VXH680MEFCSN35X45 have stock available?

Authorised distributors including RS, Rutronik, Farnell and Avnet Abacus have stock available or on a lead time for 400VXH680MEFCSN35X45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 400VXH680MEFCSN35X45 often in real-time on the comparison pages.

What if I can't find stock of 400VXH680MEFCSN35X45?

You can fill out our help required form which you can use to request a quote for 400VXH680MEFCSN35X45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay