400BXW33MEFR10X30 Capacitors by Rubycon Corporation

CAP 33µF 400V 20%

Status: Unknown
Series: BXW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.80
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.31
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
-
Buy Now
Logo for element14
element14
from US$0.86
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 400V
Product Range BXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 30mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 12000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

BXW 33uF 400V 20% 10x30/5,0 | Rutronik
Cap, 33Μf, 400V, 20% | Newark Electronics
CAP, 33µF, 400V, 20% | Farnell
Cap Aluminum 33uF 400V 20% (10 X 30mm) Radial Aluminum Cylindrical Can 5mm 340mA 12000 hr 105�C Bulk | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 400BXW33MEFR10X30?

Additional datasheets, footprints and schematics for 400BXW33MEFR10X30 are listed on our Part Details page. You can also find images and similar parts to 400BXW33MEFR10X30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 400BXW33MEFR10X30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400BXW33MEFR10X30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 400BXW33MEFR10X30 fall under?

The 400BXW33MEFR10X30 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 400BXW33MEFR10X30 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 400BXW33MEFR10X30 you can contact the distributor directly for product support, shipping queries etc.

Is the 400BXW33MEFR10X30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 400BXW33MEFR10X30 have stock available?

Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 400BXW33MEFR10X30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 400BXW33MEFR10X30 often in real-time on the comparison pages.

What if I can't find stock of 400BXW33MEFR10X30?

You can fill out our help required form which you can use to request a quote for 400BXW33MEFR10X30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay