Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$669.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$832.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$834.87
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$820.16
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$754.00
|
7
in stock
|
Buy Now | |
Heilind Electronics
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$669.91
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Current Rating | 400A |
---|---|
Voltage Rating | 690VAC |
Filter Type | 3 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 50.9µH |
Capacitance | 3.1µF |
Leakage Current Max | 10mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
400Aps12P=F8415 |Corcom Te Connectivity 400APS12P | Newark Electronics |
Power Line Filters 400APS12P=F8415 | Rapid Electronics |
5-1609114-0 400APS12P=F8415 HC 3-PHASE PWR LINE FLTR | Heilind Electronics |
3 Phase Filter, 400A, 690V ac, 50.9 uH | RS |
Power Line Filter 50Hz to 60Hz 400A 690VAC Quick Connect Flange Mount | Avnet America |
Power Line Filters | Sager |
Where can I find additional details, specifications and documents for a 400APS12P?
Additional datasheets, footprints and schematics for 400APS12P are listed on our Part Details page. You can also find images and similar parts to 400APS12P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400APS12P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400APS12P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400APS12P fall under?
The 400APS12P is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 400APS12P when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400APS12P you can contact the distributor directly for product support, shipping queries etc.
Is the 400APS12P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400APS12P have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and RS have stock available or on a lead time for 400APS12P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400APS12P often in real-time on the comparison pages.
What if I can't find stock of 400APS12P?
You can fill out our help required form which you can use to request a quote for 400APS12P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.