Status: | Unknown |
---|---|
Series: | SWS-Plus 016 Series |
RoHS: | Unknown |
Prices starting from US$20.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.09
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.68
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$47.45
|
10
in stock
|
Buy Now | |
element14
from US$56.52
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$31.30
|
-
|
Buy Now | |
RS Americas
from US$24.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Stripping Capacity AWG | 26AWG |
---|---|
Stripping Capacity Metric | 0.4mm |
For Use With | PVC, PTFE, KYNAR, ETFE, MYLAR Cables |
Product Range | SWS-Plus 016 Series |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | NA |
Stripping tool | Transfer Multisort Elektronik |
JOKARI 40075 Micro-Precision Wire Strippers SWS-Plus 040, AWG 26 / 0,40 mm Ø | Rapid Electronics |
Wire Stripper, 26Awg, 0.4Mm, Grey | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | - |
---|---|
Output Power Max | - |
Output Voltage - Output 1 | - |
Output Current - Output 1 | - |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | - |
Input Voltage VAC | 240V AC |
Product Range | - |
Plug Type | - |
Input Voltage AC Max | 240V |
Power Supply Type | External Power Supply |
Supply Voltage | 240V |
ADAPTOR, DYMO 2000 | element14 |
Where can I find additional details, specifications and documents for a 40075?
Additional datasheets, footprints and schematics for 40075 are listed on our Part Details page. You can also find images and similar parts to 40075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40075 fall under?
The 40075 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Stripping Tools > Wire Strippers.
Can I view similar or alternative parts?
You can view similar parts to 40075 when available in the Wire Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40075 you can contact the distributor directly for product support, shipping queries etc.
Is the 40075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40075 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 40075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40075 often in real-time on the comparison pages.
What if I can't find stock of 40075?
You can fill out our help required form which you can use to request a quote for 40075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.