Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$163.67
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
4,598
in stock
|
Buy Now | |
RS Americas
from US$1.47
|
379
in stock
|
Buy Now | |
Heilind Electronics
from US$1.38
|
22
in stock
|
Buy Now | |
Welectron
from US$73.60
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.38
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$102.30
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1,020.18
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$1,009.46
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 3.556mm |
Overall Length | 6.35mm |
Body Diameter | 0.25" |
Bore Size | 3.658mm |
RoHS Compliant | Yes |
Spacer | RS Americas |
SPCR 4007 NYL RND | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Tool / Belt Pouch |
---|---|
Bag Material | Nylon |
RoHS Compliant | NA |
Adjustable Wrench 18 inch | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
7-Pushbutton Pendant (30Mm) |Molex/woodhead 4007 | Newark Electronics |
Super-Safeway Seven Push Button Pendant Enclosure 30mm Opening | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4007?
Additional datasheets, footprints and schematics for 4007 are listed on our Part Details page. You can also find images and similar parts to 4007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4007 fall under?
The 4007 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 4007 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4007 you can contact the distributor directly for product support, shipping queries etc.
Is the 4007 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4007 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Heilind Electronics and Welectron have stock available or on a lead time for 4007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4007 often in real-time on the comparison pages.
What if I can't find stock of 4007?
You can fill out our help required form which you can use to request a quote for 4007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.