Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$102.33
|
8
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
749
in stock
|
Buy Now | |
Farnell
from US$8.98
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$67.97
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$112.58
|
3
in stock
|
Buy Now | |
Avnet America
from US$713.07
|
-
|
Buy Now | |
element14
from US$37.75
|
-
|
Buy Now | |
Carlton-Bates
from US$742.53
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 2.921mm |
Overall Length | 6.35mm |
Body Diameter | 0.25" |
Bore Size | 3.048mm |
RoHS Compliant | Yes |
Spacer | RS Americas |
Spacer, Round, Nylon, 0.25In X 6.35Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Six Push Button Pendant Enclosure 30mm Opening | Avnet America |
Nonmetallic Pushbutton Enclosure, 1 Row Vertical, Standard 30.5mm | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Tool |
---|---|
Bag Material | Canvas |
RoHS Compliant | NA |
Adjustable Wrench 15 inch | RS |
SQUARE, 400-6"(150MM) | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4006?
Additional datasheets, footprints and schematics for 4006 are listed on our Part Details page. You can also find images and similar parts to 4006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4006 fall under?
The 4006 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 4006 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4006 you can contact the distributor directly for product support, shipping queries etc.
Is the 4006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4006 have stock available?
Authorised distributors including RS Americas, RS, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for 4006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4006 often in real-time on the comparison pages.
What if I can't find stock of 4006?
You can fill out our help required form which you can use to request a quote for 4006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.